Vishay Intertechnology, Inc. RES 114K OHM 1/4W .1% AXIAL RNC60H1143BSBSL

Description
RES 114Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 114Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 114K OHM 1/4W .1% AXIAL - RNC60H1143BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 114K OHM 1/4W .1% AXIAL
RNC60H1143BSBSL
RES 114K OHM 1/4W .1% AXIAL RNC60H1143BSBSL
RES 114Kohm 1/4W .1% AXIAL

RES 114Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1143BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1143BSBSL-ND
Through Hole Resistors RNC60H1143BSBSL-ND
114 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

114 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1143BSBSL RNC60H1143BSBSL-ND
Product Name RES 114K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 114000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers