Vishay Intertechnology, Inc. RES 11.4K OHM 1/4W .5% AXIAL RNC60H1142DSRSL

Description
RES 11.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.4K OHM 1/4W .5% AXIAL - RNC60H1142DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.4K OHM 1/4W .5% AXIAL
RNC60H1142DSRSL
RES 11.4K OHM 1/4W .5% AXIAL RNC60H1142DSRSL
RES 11.4Kohm 1/4W .5% AXIAL

RES 11.4Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1142DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1142DSRSL-ND
Through Hole Resistors RNC60H1142DSRSL-ND
11.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1142DSRSL RNC60H1142DSRSL-ND
Product Name RES 11.4K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details