Vishay Intertechnology, Inc. RES 113 OHM 1/4W .5% AXIAL RNC60H1130DSRSL

Description
RES 113ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/4W .5% AXIAL - RNC60H1130DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/4W .5% AXIAL
RNC60H1130DSRSL
RES 113 OHM 1/4W .5% AXIAL RNC60H1130DSRSL
RES 113ohm 1/4W .5% AXIAL

RES 113ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1130DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1130DSRSL-ND
Through Hole Resistors RNC60H1130DSRSL-ND
113 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1130DSRSL RNC60H1130DSRSL-ND
Product Name RES 113 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details