Vishay Intertechnology, Inc. RES 113 OHM 1/4W .1% AXIAL RNC60H1130BSBSL

Description
RES 113ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/4W .1% AXIAL - RNC60H1130BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/4W .1% AXIAL
RNC60H1130BSBSL
RES 113 OHM 1/4W .1% AXIAL RNC60H1130BSBSL
RES 113ohm 1/4W .1% AXIAL

RES 113ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1130BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1130BSBSL-ND
Through Hole Resistors RNC60H1130BSBSL-ND
113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1130BSBSL RNC60H1130BSBSL-ND
Product Name RES 113 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details