Vishay Intertechnology, Inc. RES 1.11M OHM 1/4W .5% AXIAL RNC60H1114DSBSL

Description
RES 1.11Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.11Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11M OHM 1/4W .5% AXIAL - RNC60H1114DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11M OHM 1/4W .5% AXIAL
RNC60H1114DSBSL
RES 1.11M OHM 1/4W .5% AXIAL RNC60H1114DSBSL
RES 1.11Mohm 1/4W .5% AXIAL

RES 1.11Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1114DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1114DSBSL-ND
Through Hole Resistors RNC60H1114DSBSL-ND
1.11 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.11 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1114DSBSL RNC60H1114DSBSL-ND
Product Name RES 1.11M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.11E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers