Vishay Intertechnology, Inc. RES 11K OHM 1/4W .1% AXIAL RNC60H1102BSBSL

Description
RES 11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W .1% AXIAL - RNC60H1102BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W .1% AXIAL
RNC60H1102BSBSL
RES 11K OHM 1/4W .1% AXIAL RNC60H1102BSBSL
RES 11Kohm 1/4W .1% AXIAL

RES 11Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1102BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1102BSBSL-ND
Through Hole Resistors RNC60H1102BSBSL-ND
11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1102BSBSL RNC60H1102BSBSL-ND
Product Name RES 11K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers