Vishay Intertechnology, Inc. RES 11K OHM 1/4W .1% AXIAL RNC60H1102BRB14

Description
RES 11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W .1% AXIAL - RNC60H1102BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W .1% AXIAL
RNC60H1102BRB14
RES 11K OHM 1/4W .1% AXIAL RNC60H1102BRB14
RES 11Kohm 1/4W .1% AXIAL

RES 11Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1102BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1102BRB14-ND
Through Hole Resistors RNC60H1102BRB14-ND
11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1102BRB14 RNC60H1102BRB14-ND
Product Name RES 11K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers