Vishay Intertechnology, Inc. RES 10.5 OHM 1/4W 1% AXIAL RNC60H10R5FSBSL

Description
RES 10.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/4W 1% AXIAL - RNC60H10R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/4W 1% AXIAL
RNC60H10R5FSBSL
RES 10.5 OHM 1/4W 1% AXIAL RNC60H10R5FSBSL
RES 10.5ohm 1/4W 1% AXIAL

RES 10.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H10R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R5FSBSL-ND
Through Hole Resistors RNC60H10R5FSBSL-ND
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H10R5FSBSL RNC60H10R5FSBSL-ND
Product Name RES 10.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers