Vishay Precision Group MF,1/4W,10.5,1%,50PPM,S/.001%,BULK RNC60H10R5FSB14

Description
MF,1/4W,10.5,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,10.5,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,10.5,1%,50PPM,S/.001%,BULK - RNC60H10R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,10.5,1%,50PPM,S/.001%,BULK
RNC60H10R5FSB14
MF,1/4W,10.5,1%,50PPM,S/.001%,BULK RNC60H10R5FSB14
MF,1/4W,10.5,1%,50PP M,S/.001%,BULK

MF,1/4W,10.5,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H10R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R5FSB14-ND
Through Hole Resistors RNC60H10R5FSB14-ND
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M5824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M5824
Resistor,metal Film,10.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M5824
Resistor,Metal Film,10.5Ohms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,10.5Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H10R5FSB14 RNC60H10R5FSB14-ND 08M5824
Product Name MF,1/4W,10.5,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,10.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers