Vishay Precision Group Through Hole Resistors RNC60H10R2FSRE6

Description
10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H10R2FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R2FSRE6-ND
Through Hole Resistors RNC60H10R2FSRE6-ND
10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.2 OHM 1/4W 1% AXIAL - RNC60H10R2FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/4W 1% AXIAL
RNC60H10R2FSRE6
RES 10.2 OHM 1/4W 1% AXIAL RNC60H10R2FSRE6
RES 10.2ohm 1/4W 1% AXIAL

RES 10.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H10R2FSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H10R2FSRE6
Through Hole Resistors RNC60H10R2FSRE6
RES 10.2 OHM 1/4W 1% AXIAL

RES 10.2 OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H10R2FSRE6-ND RNC60H10R2FSRE6 RNC60H10R2FSRE6
Product Name Through Hole Resistors RES 10.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details