Vishay Intertechnology, Inc. RES 10.9K OHM 1/4W .1% AXIAL RNC60H1092BSBSL

Description
RES 10.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.9K OHM 1/4W .1% AXIAL - RNC60H1092BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9K OHM 1/4W .1% AXIAL
RNC60H1092BSBSL
RES 10.9K OHM 1/4W .1% AXIAL RNC60H1092BSBSL
RES 10.9Kohm 1/4W .1% AXIAL

RES 10.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1092BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1092BSBSL-ND
Through Hole Resistors RNC60H1092BSBSL-ND
10.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1092BSBSL RNC60H1092BSBSL-ND
Product Name RES 10.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers