Vishay Intertechnology, Inc. RES 109 OHM 1/4W .1% AXIAL RNC60H1090BSRSL

Description
RES 109ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 109ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109 OHM 1/4W .1% AXIAL - RNC60H1090BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109 OHM 1/4W .1% AXIAL
RNC60H1090BSRSL
RES 109 OHM 1/4W .1% AXIAL RNC60H1090BSRSL
RES 109ohm 1/4W .1% AXIAL

RES 109ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1090BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1090BSRSL-ND
Through Hole Resistors RNC60H1090BSRSL-ND
109 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

109 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1090BSRSL RNC60H1090BSRSL-ND
Product Name RES 109 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 109 ohms 109 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details