Vishay Precision Group RES 107K OHM 1/4W 1% AXIAL RNC60H1073FSRE6

Description
RES 107Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/4W 1% AXIAL - RNC60H1073FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/4W 1% AXIAL
RNC60H1073FSRE6
RES 107K OHM 1/4W 1% AXIAL RNC60H1073FSRE6
RES 107Kohm 1/4W 1% AXIAL

RES 107Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1073FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1073FSRE6-ND
Through Hole Resistors RNC60H1073FSRE6-ND
107 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M6099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M6099
Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M6099
Resistor,Metal Film,107KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,107KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1073FSRE6 RNC60H1073FSRE6-ND 08M6099
Product Name RES 107K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details