Vishay Intertechnology, Inc. RES 1.07K OHM 1/4W 1% AXIAL RNC60H1071FSBSL

Description
RES 1.07Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/4W 1% AXIAL - RNC60H1071FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/4W 1% AXIAL
RNC60H1071FSBSL
RES 1.07K OHM 1/4W 1% AXIAL RNC60H1071FSBSL
RES 1.07Kohm 1/4W 1% AXIAL

RES 1.07Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1071FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1071FSBSL-ND
Through Hole Resistors RNC60H1071FSBSL-ND
1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1071FSBSL RNC60H1071FSBSL-ND
Product Name RES 1.07K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details