Vishay Intertechnology, Inc. RES 107 OHM 1/4W 1% AXIAL RNC60H1070FSRE6

Description
RES 107ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/4W 1% AXIAL - RNC60H1070FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/4W 1% AXIAL
RNC60H1070FSRE6
RES 107 OHM 1/4W 1% AXIAL RNC60H1070FSRE6
RES 107ohm 1/4W 1% AXIAL

RES 107ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1070FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1070FSRE6-ND
Through Hole Resistors RNC60H1070FSRE6-ND
107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1070FSRE6 RNC60H1070FSRE6-ND
Product Name RES 107 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details