Vishay Intertechnology, Inc. RES 1.06K OHM 1/4W .5% AXIAL RNC60H1061DSB14

Description
RES 1.06Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.06Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.06K OHM 1/4W .5% AXIAL - RNC60H1061DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.06K OHM 1/4W .5% AXIAL
RNC60H1061DSB14
RES 1.06K OHM 1/4W .5% AXIAL RNC60H1061DSB14
RES 1.06Kohm 1/4W .5% AXIAL

RES 1.06Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1061DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1061DSB14-ND
Through Hole Resistors RNC60H1061DSB14-ND
1.06 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.06 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1061DSB14 RNC60H1061DSB14-ND
Product Name RES 1.06K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details