Vishay Precision Group Through Hole Resistors RNC60H1051FSB14

Description
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1051FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1051FSB14-ND
Through Hole Resistors RNC60H1051FSB14-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,1.05K ,1%,50PPM,S/.001%,BULK - RNC60H1051FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.05K ,1%,50PPM,S/.001%,BULK
RNC60H1051FSB14
MF,1/4W,1.05K ,1%,50PPM,S/.001%,BULK RNC60H1051FSB14
MF,1/4W,1.05K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,1.05K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,1.05Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M6030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M6030
Resistor,metal Film,1.05Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M6030
Resistor,Metal Film,1.05KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,1.05KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1051FSB14-ND RNC60H1051FSB14 08M6030
Product Name Through Hole Resistors MF,1/4W,1.05K ,1%,50PPM,S/.001%,BULK Resistor,metal Film,1.05Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details