Vishay Intertechnology, Inc. RES 10.4K OHM 1/4W .5% AXIAL RNC60H1042DSBSL

Description
RES 10.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/4W .5% AXIAL - RNC60H1042DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/4W .5% AXIAL
RNC60H1042DSBSL
RES 10.4K OHM 1/4W .5% AXIAL RNC60H1042DSBSL
RES 10.4Kohm 1/4W .5% AXIAL

RES 10.4Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1042DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1042DSBSL-ND
Through Hole Resistors RNC60H1042DSBSL-ND
10.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1042DSBSL RNC60H1042DSBSL-ND
Product Name RES 10.4K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details