Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1041BSRE6

Description
1.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1041BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1041BSRE6-ND
Through Hole Resistors RNC60H1041BSRE6-ND
1.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.04K OHM 1/4W .1% AXIAL - RNC60H1041BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 1/4W .1% AXIAL
RNC60H1041BSRE6
RES 1.04K OHM 1/4W .1% AXIAL RNC60H1041BSRE6
RES 1.04Kohm 1/4W .1% AXIAL

RES 1.04Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1041BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1041BSRE6
Through Hole Resistors RNC60H1041BSRE6
RES 1.04K OHM 1/4W .1% AXIAL

RES 1.04K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1041BSRE6-ND RNC60H1041BSRE6 RNC60H1041BSRE6
Product Name Through Hole Resistors RES 1.04K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details