104 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 104ohm 1/4W .1% AXIAL
RES 104 OHM 1/4W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H1040BSRE6-ND | RNC60H1040BSRE6 | RNC60H1040BSRE6 |
| Product Name | Through Hole Resistors | RES 104 OHM 1/4W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 104 ohms | 104 ohms | 104 ohms |