Vishay Intertechnology, Inc. RES 103K OHM 1/4W 1% AXIAL RNC60H1033FSRE6

Description
RES 103Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 103Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 103K OHM 1/4W 1% AXIAL - RNC60H1033FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 103K OHM 1/4W 1% AXIAL
RNC60H1033FSRE6
RES 103K OHM 1/4W 1% AXIAL RNC60H1033FSRE6
RES 103Kohm 1/4W 1% AXIAL

RES 103Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1033FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1033FSRE6-ND
Through Hole Resistors RNC60H1033FSRE6-ND
103 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

103 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1033FSRE6 RNC60H1033FSRE6-ND
Product Name RES 103K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 103000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details