Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1022BPRE7

Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H1022BPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1022BPRE7TR-ND
Through Hole Resistors 541-RNC60H1022BPRE7TR-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC60H1022BPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC60H1022BPRE7
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC60H1022BPRE7
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H1022BPRE7 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1022BPRE7
Through Hole Resistors RNC60H1022BPRE7
RES 10.2K OHM 0.1% 1/4W AXIAL

RES 10.2K OHM 0.1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC60H1022BPRE7TR-ND RNC60H1022BPRE7 RNC60H1022BPRE7
Product Name Through Hole Resistors Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers