Vishay Intertechnology, Inc. RES 1.01K OHM 1/4W .5% AXIAL RNC60H1011DSRSL

Description
RES 1.01Kohm 1/4W .5% AXIAL
Request a Quote
Description
RES 1.01Kohm 1/4W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.01K OHM 1/4W .5% AXIAL - RNC60H1011DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/4W .5% AXIAL
RNC60H1011DSRSL
RES 1.01K OHM 1/4W .5% AXIAL RNC60H1011DSRSL
RES 1.01Kohm 1/4W .5% AXIAL

RES 1.01Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC60H1011DSRSL
Product Name RES 1.01K OHM 1/4W .5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details