Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,10KOhms,250WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H1002FRB14 | RNC60H1002FRB14-ND | 54H4452 |
| Product Name | Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |