Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1001DSRE6

Description
Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H1001DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H1001DSRE6
Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1001DSRE6
Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H1001DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1001DSRE6-ND
Through Hole Resistors RNC60H1001DSRE6-ND
1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1001DSRE6 RNC60H1001DSRE6-ND
Product Name Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details