Vishay Intertechnology, Inc. RES 100 OHM 1/4W .5% AXIAL RNC60H1000DSBSL

Description
RES 100ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W .5% AXIAL - RNC60H1000DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W .5% AXIAL
RNC60H1000DSBSL
RES 100 OHM 1/4W .5% AXIAL RNC60H1000DSBSL
RES 100ohm 1/4W .5% AXIAL

RES 100ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1000DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1000DSBSL-ND
Through Hole Resistors RNC60H1000DSBSL-ND
100 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1000DSBSL RNC60H1000DSBSL-ND
Product Name RES 100 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details