Vishay Intertechnology, Inc. Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC55K86R6FMRE5

Description
Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RNC55K86R6FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RNC55K86R6FMRE5
Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC55K86R6FMRE5
Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55K86R6FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55K86R6FMRE5TR-ND
Through Hole Resistors 541-RNC55K86R6FMRE5TR-ND
86.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K86R6FMRE5 541-RNC55K86R6FMRE5TR-ND
Product Name Res Metal Film 86.6 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details