Vishay Intertechnology, Inc. Through Hole Resistors RNC55K8250FPRSL

Description
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55K8250FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K8250FPRSL-ND
Through Hole Resistors RNC55K8250FPRSL-ND
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 825 OHM 1/8W 1% AXIAL - RNC55K8250FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/8W 1% AXIAL
RNC55K8250FPRSL
RES 825 OHM 1/8W 1% AXIAL RNC55K8250FPRSL
RES 825ohm 1/8W 1% AXIAL

RES 825ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55K8250FPRSL-ND RNC55K8250FPRSL
Product Name Through Hole Resistors RES 825 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details