Vishay Intertechnology, Inc. RES 59 OHM 1/8W 1% AXIAL RNC55K59R0FPRSL

Description
RES 59ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/8W 1% AXIAL - RNC55K59R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/8W 1% AXIAL
RNC55K59R0FPRSL
RES 59 OHM 1/8W 1% AXIAL RNC55K59R0FPRSL
RES 59ohm 1/8W 1% AXIAL

RES 59ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K59R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K59R0FPRSL-ND
Through Hole Resistors RNC55K59R0FPRSL-ND
59 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K59R0FPRSL RNC55K59R0FPRSL-ND
Product Name RES 59 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details