Vishay Intertechnology, Inc. RES 5.83K OHM 1/8W 1% AXIAL RNC55K5831FSB14

Description
RES 5.83Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.83Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.83K OHM 1/8W 1% AXIAL - RNC55K5831FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.83K OHM 1/8W 1% AXIAL
RNC55K5831FSB14
RES 5.83K OHM 1/8W 1% AXIAL RNC55K5831FSB14
RES 5.83Kohm 1/8W 1% AXIAL

RES 5.83Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K5831FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K5831FSB14-ND
Through Hole Resistors RNC55K5831FSB14-ND
5.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K5831FSB14 RNC55K5831FSB14-ND
Product Name RES 5.83K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details