Vishay Intertechnology, Inc. Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RNC55K53R6FPRE8

Description
Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55K53R6FPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55K53R6FPRE8
Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RNC55K53R6FPRE8
Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55K53R6FPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55K53R6FPRE8TR-ND
Through Hole Resistors 541-RNC55K53R6FPRE8TR-ND
53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K53R6FPRE8 541-RNC55K53R6FPRE8TR-ND
Product Name Res Metal Film 53.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers