Vishay Intertechnology, Inc. RES 53.6 OHM 1/8W 1% AXIAL RNC55K53R6FPBSL

Description
RES 53.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/8W 1% AXIAL - RNC55K53R6FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/8W 1% AXIAL
RNC55K53R6FPBSL
RES 53.6 OHM 1/8W 1% AXIAL RNC55K53R6FPBSL
RES 53.6ohm 1/8W 1% AXIAL

RES 53.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K53R6FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K53R6FPBSL-ND
Through Hole Resistors RNC55K53R6FPBSL-ND
53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K53R6FPBSL RNC55K53R6FPBSL-ND
Product Name RES 53.6 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details