Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W 1% AXIAL RNC55K49R9FRB14

Description
RES 49.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W 1% AXIAL - RNC55K49R9FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 1% AXIAL
RNC55K49R9FRB14
RES 49.9 OHM 1/8W 1% AXIAL RNC55K49R9FRB14
RES 49.9ohm 1/8W 1% AXIAL

RES 49.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K49R9FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K49R9FRB14-ND
Through Hole Resistors RNC55K49R9FRB14-ND
49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K49R9FRB14 RNC55K49R9FRB14-ND
Product Name RES 49.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers