Vishay Intertechnology, Inc. RES 4.75K OHM 1/8W 1% AXIAL RNC55K4751FSRSL

Description
RES 4.75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W 1% AXIAL - RNC55K4751FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W 1% AXIAL
RNC55K4751FSRSL
RES 4.75K OHM 1/8W 1% AXIAL RNC55K4751FSRSL
RES 4.75Kohm 1/8W 1% AXIAL

RES 4.75Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K4751FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K4751FSRSL-ND
Through Hole Resistors RNC55K4751FSRSL-ND
4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K4751FSRSL RNC55K4751FSRSL-ND
Product Name RES 4.75K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details