Vishay Intertechnology, Inc. RES 39.2 OHM 1/8W 1% AXIAL RNC55K39R2FSB14

Description
RES 39.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/8W 1% AXIAL - RNC55K39R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/8W 1% AXIAL
RNC55K39R2FSB14
RES 39.2 OHM 1/8W 1% AXIAL RNC55K39R2FSB14
RES 39.2ohm 1/8W 1% AXIAL

RES 39.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K39R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K39R2FSB14-ND
Through Hole Resistors RNC55K39R2FSB14-ND
39.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K39R2FSB14 RNC55K39R2FSB14-ND
Product Name RES 39.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers