Vishay Intertechnology, Inc. RES 274K OHM 1/8W 1% AXIAL RNC55K2743FMB14

Description
RES 274Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W 1% AXIAL - RNC55K2743FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W 1% AXIAL
RNC55K2743FMB14
RES 274K OHM 1/8W 1% AXIAL RNC55K2743FMB14
RES 274Kohm 1/8W 1% AXIAL

RES 274Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2743FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2743FMB14-ND
Through Hole Resistors RNC55K2743FMB14-ND
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2743FMB14 RNC55K2743FMB14-ND
Product Name RES 274K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details