Vishay Intertechnology, Inc. RES 23.7K OHM 1/8W 1% AXIAL RNC55K2372FRRSL

Description
RES 23.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/8W 1% AXIAL - RNC55K2372FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/8W 1% AXIAL
RNC55K2372FRRSL
RES 23.7K OHM 1/8W 1% AXIAL RNC55K2372FRRSL
RES 23.7Kohm 1/8W 1% AXIAL

RES 23.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2372FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2372FRRSL-ND
Through Hole Resistors RNC55K2372FRRSL-ND
23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2372FRRSL RNC55K2372FRRSL-ND
Product Name RES 23.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers