Vishay Intertechnology, Inc. MF,1/8W,215K,1%,100PPM,M/1%,BULK RNC55K2153FMB14

Description
MF,1/8W,215K,1%,100P PM,M/1%,BULK
Request a Quote Datasheet
Description
MF,1/8W,215K,1%,100P PM,M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,215K,1%,100PPM,M/1%,BULK - RNC55K2153FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,215K,1%,100PPM,M/1%,BULK
RNC55K2153FMB14
MF,1/8W,215K,1%,100PPM,M/1%,BULK RNC55K2153FMB14
MF,1/8W,215K,1%,100P PM,M/1%,BULK

MF,1/8W,215K,1%,100PPM,M/1%,BULK

Supplier's Site
Through Hole Resistors - RNC55K2153FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2153FMB14-ND
Through Hole Resistors RNC55K2153FMB14-ND
215 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2153FMB14 RNC55K2153FMB14-ND
Product Name MF,1/8W,215K,1%,100PPM,M/1%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details