Vishay Intertechnology, Inc. Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC55K2052FMRE8

Description
Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RNC55K2052FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RNC55K2052FMRE8
Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC55K2052FMRE8
Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55K2052FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55K2052FMRE8TR-ND
Through Hole Resistors 541-RNC55K2052FMRE8TR-ND
20.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2052FMRE8 541-RNC55K2052FMRE8TR-ND
Product Name Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers