Vishay Intertechnology, Inc. RES 2M OHM 1/8W 1% AXIAL RNC55K2004FPB14

Description
RES 2Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/8W 1% AXIAL - RNC55K2004FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/8W 1% AXIAL
RNC55K2004FPB14
RES 2M OHM 1/8W 1% AXIAL RNC55K2004FPB14
RES 2Mohm 1/8W 1% AXIAL

RES 2Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2004FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2004FPB14-ND
Through Hole Resistors RNC55K2004FPB14-ND
2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2004FPB14 RNC55K2004FPB14-ND
Product Name RES 2M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details