Vishay Intertechnology, Inc. RES 15.4K OHM 1/8W 1% AXIAL RNC55K1542FPRSL

Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/8W 1% AXIAL - RNC55K1542FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/8W 1% AXIAL
RNC55K1542FPRSL
RES 15.4K OHM 1/8W 1% AXIAL RNC55K1542FPRSL
RES 15.4Kohm 1/8W 1% AXIAL

RES 15.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1542FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1542FPRSL-ND
Through Hole Resistors RNC55K1542FPRSL-ND
15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1542FPRSL RNC55K1542FPRSL-ND
Product Name RES 15.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers