Vishay Intertechnology, Inc. RES 154 OHM 1/8W 1% AXIAL RNC55K1540FPR36

Description
RES 154ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/8W 1% AXIAL - RNC55K1540FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/8W 1% AXIAL
RNC55K1540FPR36
RES 154 OHM 1/8W 1% AXIAL RNC55K1540FPR36
RES 154ohm 1/8W 1% AXIAL

RES 154ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1540FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1540FPR36-ND
Through Hole Resistors RNC55K1540FPR36-ND
154 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1540FPR36 RNC55K1540FPR36-ND
Product Name RES 154 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details