Vishay Intertechnology, Inc. RES 97.6 OHM 1/8W .1% AXIAL RNC55J97R6BSRSL

Description
RES 97.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/8W .1% AXIAL - RNC55J97R6BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/8W .1% AXIAL
RNC55J97R6BSRSL
RES 97.6 OHM 1/8W .1% AXIAL RNC55J97R6BSRSL
RES 97.6ohm 1/8W .1% AXIAL

RES 97.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J97R6BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J97R6BSRSL-ND
Through Hole Resistors RNC55J97R6BSRSL-ND
97.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J97R6BSRSL RNC55J97R6BSRSL-ND
Product Name RES 97.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details