Vishay Intertechnology, Inc. RES 965 OHM 1/8W .5% AXIAL RNC55J9650DSRSL

Description
RES 965ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/8W .5% AXIAL - RNC55J9650DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/8W .5% AXIAL
RNC55J9650DSRSL
RES 965 OHM 1/8W .5% AXIAL RNC55J9650DSRSL
RES 965ohm 1/8W .5% AXIAL

RES 965ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9650DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9650DSRSL-ND
Through Hole Resistors RNC55J9650DSRSL-ND
965 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

965 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9650DSRSL RNC55J9650DSRSL-ND
Product Name RES 965 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details