Vishay Intertechnology, Inc. RES 9.53K OHM 1/8W .5% AXIAL RNC55J9531DSBSL

Description
RES 9.53Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/8W .5% AXIAL - RNC55J9531DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/8W .5% AXIAL
RNC55J9531DSBSL
RES 9.53K OHM 1/8W .5% AXIAL RNC55J9531DSBSL
RES 9.53Kohm 1/8W .5% AXIAL

RES 9.53Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9531DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9531DSBSL-ND
Through Hole Resistors RNC55J9531DSBSL-ND
9.53 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9531DSBSL RNC55J9531DSBSL-ND
Product Name RES 9.53K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers