Vishay Intertechnology, Inc. RES 931K OHM 1/8W 1% AXIAL RNC55J9313FSBSL

Description
RES 931Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W 1% AXIAL - RNC55J9313FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W 1% AXIAL
RNC55J9313FSBSL
RES 931K OHM 1/8W 1% AXIAL RNC55J9313FSBSL
RES 931Kohm 1/8W 1% AXIAL

RES 931Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9313FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9313FSBSL-ND
Through Hole Resistors RNC55J9313FSBSL-ND
931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9313FSBSL RNC55J9313FSBSL-ND
Product Name RES 931K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details