Vishay Intertechnology, Inc. RES 931K OHM 1/8W .5% AXIAL RNC55J9313DSRSL

Description
RES 931Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W .5% AXIAL - RNC55J9313DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W .5% AXIAL
RNC55J9313DSRSL
RES 931K OHM 1/8W .5% AXIAL RNC55J9313DSRSL
RES 931Kohm 1/8W .5% AXIAL

RES 931Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9313DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9313DSRSL-ND
Through Hole Resistors RNC55J9313DSRSL-ND
931 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9313DSRSL RNC55J9313DSRSL-ND
Product Name RES 931K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details