Vishay Intertechnology, Inc. Through Hole Resistors RNC55J9313BSRE6

Description
931 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
931 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J9313BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9313BSRE6-ND
Through Hole Resistors RNC55J9313BSRE6-ND
931 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 931K OHM 1/8W .1% AXIAL - RNC55J9313BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W .1% AXIAL
RNC55J9313BSRE6
RES 931K OHM 1/8W .1% AXIAL RNC55J9313BSRE6
RES 931Kohm 1/8W .1% AXIAL

RES 931Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9313BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J9313BSRE6
Through Hole Resistors RNC55J9313BSRE6
RES 931K OHM 1/8W .1% AXIAL

RES 931K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J9313BSRE6-ND RNC55J9313BSRE6 RNC55J9313BSRE6
Product Name Through Hole Resistors RES 931K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers