Vishay Intertechnology, Inc. RES 9.2K OHM 1/8W 1% AXIAL RNC55J9201FSRE6

Description
RES 9.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.2K OHM 1/8W 1% AXIAL - RNC55J9201FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.2K OHM 1/8W 1% AXIAL
RNC55J9201FSRE6
RES 9.2K OHM 1/8W 1% AXIAL RNC55J9201FSRE6
RES 9.2Kohm 1/8W 1% AXIAL

RES 9.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9201FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9201FSRE6-ND
Through Hole Resistors RNC55J9201FSRE6-ND
9.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9201FSRE6 RNC55J9201FSRE6-ND
Product Name RES 9.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details