Vishay Intertechnology, Inc. RES 91K OHM 1/8W .1% AXIAL RNC55J9102BSRE6

Description
RES 91Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 91Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/8W .1% AXIAL - RNC55J9102BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/8W .1% AXIAL
RNC55J9102BSRE6
RES 91K OHM 1/8W .1% AXIAL RNC55J9102BSRE6
RES 91Kohm 1/8W .1% AXIAL

RES 91Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9102BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9102BSRE6-ND
Through Hole Resistors RNC55J9102BSRE6-ND
91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J9102BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J9102BSRE6
Through Hole Resistors RNC55J9102BSRE6
RES 91K OHM 1/8W .1% AXIAL

RES 91K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J9102BSRE6 RNC55J9102BSRE6-ND RNC55J9102BSRE6
Product Name RES 91K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 91000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details